A3961SB Part Information
Details for A3961SB by Allegro MicroSystems
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.0400 |
10 | 3.9600 |
25 | 3.8800 |
50 | 3.8000 |
100 | 3.7200 |
Stock Information
Details
Part Downloads
Part Specifications
Motor Type | Stepper |
No. of Outputs | 2Outputs |
Output Current | 800mA |
Output Voltage | 45V |
Driver Case Style | DIP |
No. of Pins | 24Pins |
Supply Voltage Min | 5V |
Supply Voltage Max | 45V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 3961 |
IC Generic Number | 3961 |
Logic Function Number | 3961 |
No. of Channels | 2Channels |
No. of Drivers | 2Drivers |
Operating Temperature Range | -20°C to +85°C |
Output Current Max | 800mA |
Output Voltage Max | 45V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a A3961SB?
Additional datasheets, footprints and schematics for A3961SB are listed in our Part Details tab. You can also find the A3961SB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3961SB in the Pricing & Inventory tab next to part details. You can view A3961SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3961SB fall under?
The A3961SB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to A3961SB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3961SB you can contact the distributor directly for product support, shipping queries etc.
Is the A3961SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A3961SB have stock available?
There is no stock from authorised distributors for A3961SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3961SB often in real-time on the comparison pages.
What if I can't find stock of A3961SB?
You can fill out our help required form which you can use to request a quote for A3961SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.