A3972SB-T Part Information
Details for A3972SB-T by Allegro MicroSystems
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7.0700 |
10 | 4.7400 |
100 | 4.2800 |
300 | 4.2200 |
700 | 4.1500 |
2000 | 4.0800 |
3000 | 4.0100 |
Stock Information
Details
Part Downloads
Part Specifications
Motor Type | Full Bridge |
No. of Outputs | 4Outputs |
Output Current | 1.5A |
Output Voltage | 50V |
Driver Case Style | DIP |
No. of Pins | 24Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 3972 |
Device Type | Motor |
Operating Temperature Range | -20°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a A3972SB-T?
Additional datasheets, footprints and schematics for A3972SB-T are listed in our Part Details tab. You can also find the A3972SB-T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3972SB-T in the Pricing & Inventory tab next to part details. You can view A3972SB-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3972SB-T fall under?
The A3972SB-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to A3972SB-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3972SB-T you can contact the distributor directly for product support, shipping queries etc.
Is the A3972SB-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for A3972SB-T have stock available?
There is no stock from authorised distributors for A3972SB-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3972SB-T often in real-time on the comparison pages.
What if I can't find stock of A3972SB-T?
You can fill out our help required form which you can use to request a quote for A3972SB-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.