A2982SLW-T Part Information
Details for A2982SLW-T by Allegro MicroSystems
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.6700 |
25 | 1.3900 |
50 | 1.2400 |
100 | 1.1500 |
250 | 1.0700 |
500 | 1.0100 |
1000 | 0.9760 |
2500 | 0.9570 |
Stock Information
Details
Part Downloads
Part Specifications
Output Current | -500mA |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 50V |
Driver Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Device Type | Power |
Operating Temperature Range | -20°C to +85°C |
Supply Voltage Range | 2.4V to 50V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a A2982SLW-T?
Additional datasheets, footprints and schematics for A2982SLW-T are listed in our Part Details tab. You can also find the A2982SLW-T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2982SLW-T in the Pricing & Inventory tab next to part details. You can view A2982SLW-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2982SLW-T fall under?
The A2982SLW-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to A2982SLW-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2982SLW-T you can contact the distributor directly for product support, shipping queries etc.
Is the A2982SLW-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for A2982SLW-T have stock available?
There is no stock from authorised distributors for A2982SLW-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2982SLW-T often in real-time on the comparison pages.
What if I can't find stock of A2982SLW-T?
You can fill out our help required form which you can use to request a quote for A2982SLW-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.