A3967SLB-T Part Information
Details for A3967SLB-T by Allegro MicroSystems
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.9500 |
10 | 2.3600 |
25 | 2.2200 |
50 | 2.0800 |
100 | 1.9300 |
250 | 1.8000 |
500 | 1.6500 |
1000 | 1.6200 |
Stock Information
Details
Part Specifications
Motor Type | Stepper |
No. of Outputs | 4Outputs |
Output Current | 750mA |
Output Voltage | 30V |
Driver Case Style | SOIC |
No. of Pins | 24Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3967 |
Device Marking | A3967SLB-T |
Device Type | Motor |
Operating Temperature Range | -20°C to +85°C |
Output Current + Max | 850mA |
Output Current Max | 0.75A |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a A3967SLB-T?
Additional datasheets, footprints and schematics for A3967SLB-T are listed in our Part Details tab. You can also find the A3967SLB-T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3967SLB-T in the Pricing & Inventory tab next to part details. You can view A3967SLB-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3967SLB-T fall under?
The A3967SLB-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to A3967SLB-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3967SLB-T you can contact the distributor directly for product support, shipping queries etc.
Is the A3967SLB-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for A3967SLB-T have stock available?
There is no stock from authorised distributors for A3967SLB-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3967SLB-T often in real-time on the comparison pages.
What if I can't find stock of A3967SLB-T?
You can fill out our help required form which you can use to request a quote for A3967SLB-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.