A4928KLPTR-T Part Information
Details for A4928KLPTR-T by Allegro MicroSystems
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.9700 |
10 | 3.1400 |
25 | 2.9700 |
50 | 2.7900 |
100 | 2.6200 |
250 | 2.4900 |
500 | 2.2300 |
1000 | 1.9400 |
Stock Information
Details
Part Specifications
Driver Configuration | Half Bridge |
Peak Output Current | - |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 50V |
Driver Case Style | TSSOP |
No. of Pins | 24Pins |
Input Delay | 80ns |
Output Delay | 90ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a A4928KLPTR-T?
Additional datasheets, footprints and schematics for A4928KLPTR-T are listed in our Part Details tab. You can also find the A4928KLPTR-T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4928KLPTR-T in the Pricing & Inventory tab next to part details. You can view A4928KLPTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4928KLPTR-T fall under?
The A4928KLPTR-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to A4928KLPTR-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4928KLPTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A4928KLPTR-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for A4928KLPTR-T have stock available?
There is no stock from authorised distributors for A4928KLPTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4928KLPTR-T often in real-time on the comparison pages.
What if I can't find stock of A4928KLPTR-T?
You can fill out our help required form which you can use to request a quote for A4928KLPTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.