82P2281PFG Part Information
Details for 82P2281PFG by Integrated Device Technology
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
240 | 23.2300 |
Stock Information
Details
Part Downloads
Part Specifications
IC Interface Type | Parallel Serial |
Interface Applications | SDH/SONET & Add Drop Multiplexers C.O/PABX/ISDN PRI T1/E1/J1 ATM Gateways & Access Networks |
Supply Voltage Min | 1.68V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFP |
No. of Pins | 80Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
Details for 82P2281PFG by Renesas Electronics
Featured Distributor
Pricing
Break | Price |
---|---|
240 | 23.2300 |
Stock Information
Details
Part Specifications
RoHS Compliant | YES |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 82P2281PFG?
Additional datasheets, footprints and schematics for 82P2281PFG are listed in our Part Details tab. You can also find the 82P2281PFG image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82P2281PFG in the Pricing & Inventory tab next to part details. You can view 82P2281PFG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82P2281PFG fall under?
The 82P2281PFG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to 82P2281PFG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82P2281PFG you can contact the distributor directly for product support, shipping queries etc.
Is the 82P2281PFG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 82P2281PFG have stock available?
There is no stock from authorised distributors for 82P2281PFG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82P2281PFG often in real-time on the comparison pages.
What if I can't find stock of 82P2281PFG?
You can fill out our help required form which you can use to request a quote for 82P2281PFG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.