A3930KJP-T Part Information
Details for A3930KJP-T by Allegro MicroSystems
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.6500 |
10 | 5.4000 |
25 | 5.1000 |
50 | 4.6500 |
100 | 4.1900 |
250 | 3.7600 |
500 | 3.0100 |
Stock Information
Details
Part Downloads
Part Specifications
Motor Type | Three Phase DC Brushless |
No. of Outputs | 12Outputs |
Output Current | 1mA |
Output Voltage | 50V |
Driver Case Style | LQFP |
No. of Pins | 48Pins |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 50V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3930 |
Device Type | Motor |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 5.5V to 50V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a A3930KJP-T?
Additional datasheets, footprints and schematics for A3930KJP-T are listed in our Part Details tab. You can also find the A3930KJP-T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3930KJP-T in the Pricing & Inventory tab next to part details. You can view A3930KJP-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3930KJP-T fall under?
The A3930KJP-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to A3930KJP-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3930KJP-T you can contact the distributor directly for product support, shipping queries etc.
Is the A3930KJP-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for A3930KJP-T have stock available?
There is no stock from authorised distributors for A3930KJP-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3930KJP-T often in real-time on the comparison pages.
What if I can't find stock of A3930KJP-T?
You can fill out our help required form which you can use to request a quote for A3930KJP-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.