UJA1023T/2R04/C 51 Part Information
Details for UJA1023T/2R04/C 51 by NXP Semiconductors
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.6700 |
10 | 4.2000 |
25 | 3.9700 |
50 | 3.7100 |
100 | 3.4400 |
250 | 3.2600 |
500 | 2.9300 |
Stock Information
Details
Part Specifications
Product Range | - |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 27V |
Protocol Supported | LIN |
Supported Standards | LIN 1.3/2.0 SAE J2602 |
Output Voltage | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a UJA1023T/2R04/C 51?
Additional datasheets, footprints and schematics for UJA1023T/2R04/C 51 are listed in our Part Details tab. You can also find the UJA1023T/2R04/C 51 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UJA1023T/2R04/C 51 in the Pricing & Inventory tab next to part details. You can view UJA1023T/2R04/C 51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UJA1023T/2R04/C 51 fall under?
The UJA1023T/2R04/C 51 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UJA1023T/2R04/C 51 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UJA1023T/2R04/C 51 you can contact the distributor directly for product support, shipping queries etc.
Is the UJA1023T/2R04/C 51 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for UJA1023T/2R04/C 51 have stock available?
There is no stock from authorised distributors for UJA1023T/2R04/C 51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UJA1023T/2R04/C 51 often in real-time on the comparison pages.
What if I can't find stock of UJA1023T/2R04/C 51?
You can fill out our help required form which you can use to request a quote for UJA1023T/2R04/C 51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.